Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3106E20-4S

Description
5015 E Solder Plug SKT Contacts
Request a Quote Datasheet
Description
5015 E Solder Plug SKT Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106E20-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106E20-4S
Connectors Mil-Qualified, Circular Body, All MS3106E20-4S
5015 E Solder Plug SKT Contacts

5015 E Solder Plug SKT Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106E20-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E20-4S
MIL Spec Connector - MIL-DTL 5015, I MS3106E20-4S
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3106E20-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E20-4S
MIL Spec Connector - MIL-DTL 5015, I MS3106E20-4S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106E20-4S
MIL Spec Connector - MIL-DTL 5015, I MS3106E20-4S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 4C 4#12 SKT PLUG

ER 4C 4#12 SKT PLUG

Buy Now
 - Amphenol MS3106E20-4S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT PLUG

ER 4C 4#12 SKT PLUG

Buy Now
Circular Connector Assemblies - 339-MS3106E20-4S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3106E20-4S-ND
Circular Connector Assemblies 339-MS3106E20-4S-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connector/Terminal/Pin - 32078380 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32078380
Connector/Terminal/Pin 32078380
MIL SPEC CIRCULAR CONN, PLUG, 4P, 20-4; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

MIL SPEC CIRCULAR CONN, PLUG, 4P, 20-4; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mil Spec Circular Conn, Plug, 4P, 20-4; Military Specification Amphenol Industrial - 74R8864 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 4P, 20-4; Military Specification Amphenol Industrial
74R8864
Mil Spec Circular Conn, Plug, 4P, 20-4; Military Specification Amphenol Industrial 74R8864
MIL SPEC CIRCULAR CONN, PLUG, 4P, 20-4; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIRCULAR CONN, PLUG, 4P, 20-4; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E20-4S MS3106E20-4S MS3106E20-4S Amphenol MS3106E20-4S 339-MS3106E20-4S-ND 32078380 74R8864
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Connector/Terminal/Pin Mil Spec Circular Conn, Plug, 4P, 20-4; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details