ER 19C 19#16 SKT PLUG
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
CONNECTOR
19 Position Circular Connector Plug, Female Sockets Solder Cup
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 19 CONTACTS, SOLDER SOCKET, THREADED, 22-14 INSERT ARRANGEMENT. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106A22-14S | MS3106A22-14S | 339-MS3106A22-14S-ND | 70010080 | 12516814 | 91C3830 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | connector,straight plug,class a,size 22,19 #16 solder socket contact,olive drab | Connector/Terminal/Pin | Circular Connector Plug Size 22, 19 Position, Cable; Military Specification Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug | ||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | |||||
| Geometry | Straight | Straight | ||||
| Termination | Solder |