10 Position Circular Connector Plug, Female Sockets Solder Cup
ER 10C 10#16 SKT PLUG
PLUG
CONNECTOR
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Military Specification:MIL-DT
MIL SPEC CIR CONN, R/A PLUG, 18-1, SLDR; Military Specification:MIL-DT
CIRCULAR MIL SPEC CONNECTOR, 90 DEGREE PLUG SOCKET, 10 POSITIONS, FEMALE SOCKET, 18-01 INSERT ARRANGEMENT, SOLDER TERMINATION STYLE, MOUNTING STYLE: CABLE, 13 AMP RATING, COPPER ALLOY CONTACT, SILVER CONTACT PLATING, WIRE GAUGE: 22-16 AWG. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3108A18-1S-ND | Amphenol MS3108A18-1S | MS3108A18-1S | MS3108A18-1S | 96J9576 | 76J4259 | 12022179 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 18, 10 Position, Cable; Military Specification Amphenol Industrial | Mil Spec Cir Conn, R/a Plug, 18-1, Sldr; Military Specification Amphenol Industrial | Connector/Terminal/Pin | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Geometry | Right Angle | ||||||
| Mounting | Free Hanging (In-Line), Right Angle | ||||||
| Gender | Male / Plug | Male / Plug | Male / Plug |