CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
Connector
ER 17C 17#16 PIN PLUG
5015 Solder Plug Pin Contacts
ER 17C 17#16 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; MILITARY SPECIFICATION:MIL-DT
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | PEI-Genesis | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106A20-29P | MS3106A20-29P | MS3106A20-29P | Amphenol MS3106A20-29P | 19580745 | 99F9921 | 70010079 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Connector/Terminal/Pin | Circular Connector, Plug, 20-29, Cable; Military Specification Amphenol Industrial | connector,straight plug,class a,size 20,17 #16 solder pin contact,olive drab | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter | |||||
| Geometry | Straight | Straight | |||||
| Coupling | Threaded | Threaded |