Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E14-15P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3112E14-15P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E14-15P
MIL Spec Connector - MIL-DTL-26482 I MS3112E14-15P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Rcpt, 14-15, Box Mount; Military Specification Amphenol Industrial - 34H5433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14-15, Box Mount; Military Specification Amphenol Industrial
34H5433
Circular Conn, Rcpt, 14-15, Box Mount; Military Specification Amphenol Industrial 34H5433
CIRCULAR CONN, RCPT, 14-15, BOX MOUNT; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14-15, BOX MOUNT; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site
Plug/Receptacle - 32073655 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32073655
Plug/Receptacle 32073655
CIRCULAR CONN, RCPT, 14-15, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:15CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONN, RCPT, 14-15, BOX MOUNT; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:15CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:BAYONET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fort Worth, TX, USA
CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 14,14#20 & 1#16 SOLDER PIN CONTACT
70010923
CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 14,14#20 & 1#16 SOLDER PIN CONTACT 70010923
Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a

Pin⁄Socket Contact, Military Standard, Class E Solder Box Mounting Receptacle Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Solder contact miniature cylindrical connectors meet the most critical application needs. Design versatility combined with high reliability performance makes these series of miniature cylindrical connectors ideal for environmental sealing or pressurized a

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E14-15P MS3112E14-15P 34H5433 32073655 70010923
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, 14-15, Box Mount; Military Specification Amphenol Industrial Plug/Receptacle CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 14,14#20 & 1#16 SOLDER PIN CONTACT
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 026-6A07-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details