Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I MS3114F14-19P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3114F14-19P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3114F14-19P
MIL Spec Connector - MIL-DTL-26482 I MS3114F14-19P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Military Specification Amphenol Industrial - 31M2744 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Military Specification Amphenol Industrial
31M2744
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Military Specification Amphenol Industrial 31M2744
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 16002440 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16002440
Connector/Terminal/Pin 16002440
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:19CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:19CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3114F14-19P 31M2744 16002440
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Military Specification Amphenol Industrial Connector/Terminal/Pin
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details