Amphenol Industrial Circular Connector Assemblies MS3108E16S-1S

Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3108E16S-1S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3108E16S-1S-ND
Circular Connector Assemblies 339-MS3108E16S-1S-ND
7 Position Circular Connector Plug, Female Sockets Solder Cup

7 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108E16S-1S
MIL Spec Connector - MIL-DTL 5015, I MS3108E16S-1S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial - 96J9875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial
96J9875
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial 96J9875
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, R/a Plug, 16S-1, Sldr; Military Specification Amphenol Industrial - 34H5405 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, R/a Plug, 16S-1, Sldr; Military Specification Amphenol Industrial
34H5405
Mil Spec Cir Conn, R/a Plug, 16S-1, Sldr; Military Specification Amphenol Industrial 34H5405
MIL SPEC CIR CONN, R/A PLUG, 16S-1, SLDR; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, R/A PLUG, 16S-1, SLDR; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Connector/Terminal/Pin - 32078878 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32078878
Connector/Terminal/Pin 32078878
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADEDROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADEDROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3108E16S-1S-ND MS3108E16S-1S 96J9875 34H5405 32078878
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Amphenol Industrial Mil Spec Cir Conn, R/a Plug, 16S-1, Sldr; Military Specification Amphenol Industrial Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
BrightConnX™ Rugged MRD - MRDBF04L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers