Phoenix Contact GmbH & Co. KG Connector/Terminal/Pin MSTB 2,5/ 3-STF

Description
PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: SOCKET, NUMBER OF POTENTIALS: 3, (1786844). FREE 2 YEAR RADWELL WARRANTY
Description
PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: SOCKET, NUMBER OF POTENTIALS: 3, (1786844). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 89730991 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
89730991
Connector/Terminal/Pin 89730991
PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: SOCKET, NUMBER OF POTENTIALS: 3, (1786844). FREE 2 YEAR RADWELL WARRANTY

PCB CONNECTOR, NOMINAL CROSS SECTION: 2.5 MM2, COLOR: GREEN, NOMINAL CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: SOCKET, NUMBER OF POTENTIALS: 3, (1786844). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 89730991
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to Double Binding Post, Adapter - 9411 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details