Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R28-21P

Description
ER 37C 37#16 PIN RECP BOX
Request a Quote
Description
ER 37C 37#16 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R28-21P - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 PIN RECP BOX

ER 37C 37#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R28-21P
MIL Spec Connector - MIL-DTL 5015, I MS3102R28-21P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial - 96J8415 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial
96J8415
Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial 96J8415
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Rcpt, 28-21, Solder; Military Specification Amphenol Industrial - 34H5312 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 28-21, Solder; Military Specification Amphenol Industrial
34H5312
Mil Spec Cir Conn, Rcpt, 28-21, Solder; Military Specification Amphenol Industrial 34H5312
MIL SPEC CIR CONN, RCPT, 28-21, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 28-21, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 32066579 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32066579
Connector/Terminal/Pin 32066579
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R28-21P MS3102R28-21P MS3102R28-21P 96J8415 34H5312 32066579
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial Mil Spec Cir Conn, Rcpt, 28-21, Solder; Military Specification Amphenol Industrial Connector/Terminal/Pin
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
BNC Female, RG59/U - 8913 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details