Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3106F18-11P

Description
ER 5C 5#12 PIN PLUG
Request a Quote
Description
ER 5C 5#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3106F18-11P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 PIN PLUG

ER 5C 5#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3106F18-11P
MIL Spec Connector - MIL-DTL 5015, I MS3106F18-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, Size 18-11, 5 Position, Cable; Military Specification Amphenol Industrial - 25K7658 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 18-11, 5 Position, Cable; Military Specification Amphenol Industrial
25K7658
Circular Connector, Plug, Size 18-11, 5 Position, Cable; Military Specification Amphenol Industrial 25K7658
CIRCULAR CONNECTOR, PLUG, SIZE 18-11, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 18-11, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 18-11, Cable; Military Specification Amphenol Industrial - 76J3729 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-11, Cable; Military Specification Amphenol Industrial
76J3729
Circular Connector, Plug, 18-11, Cable; Military Specification Amphenol Industrial 76J3729
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
connector,str plug w/cable clamp,class f,size 18,5#12 solder pin cont,olive drab
70010103
connector,str plug w/cable clamp,class f,size 18,5#12 solder pin cont,olive drab 70010103
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Class E and F — Cable Clamp included.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Class E and F — Cable Clamp included.

Supplier's Site
Connector/Terminal/Pin - 25133938 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
25133938
Connector/Terminal/Pin 25133938
CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:NROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 18-11, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED; INSERT ROTATION:NROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3106F18-11P MS3106F18-11P 25K7658 70010103 25133938
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Plug, Size 18-11, 5 Position, Cable; Military Specification Amphenol Industrial connector,str plug w/cable clamp,class f,size 18,5#12 solder pin cont,olive drab Connector/Terminal/Pin
Gender Male / Plug Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190402 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details