9 Position Circular Connector Plug, Male Pins Solder Cup
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
Win Source Part Number: 1042043-MS3106A24-11
Category: Connectors, Interconnects>Circul
Series: MIL-5015 Type
Number of Positions: 9
Color: Olive Drab
Features: Backshell, Coupling Nut
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 24-11
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): 97-3106A-20-16P; 97-3106A-18-8P; MS3106A20-15P; 97-3106A-22-20P; MS3106F22-23P; MS3106A20-18PMS3106A
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: 6116862411P,339-MS31
Base Product Number: MS3106A24
RoHS Status: RoHS non-compliant
Primary Material: Metal
ER 9C 6#12,3#8 PIN PLUG
5015 Solder Plug Pin Contacts
MIL Series Connector, 9 Contact(s), Aluminum Alloy, Male, Solder Terminal, Plug, Product overview: MS3106A24-11P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3106A24-11P can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | PEI-Genesis | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3106A24-11P-ND | MS3106A24-11P | 1042043-MS3106A24-11P | Amphenol MS3106A24-11P | MS3106A24-11P | 436-MS3106A24-11P | 96J8837 | 75X2525 | 19586998 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors, Interconnects - Circular Connectors | Connectors Mil-Qualified, Circular Body, All | Electronic Connector | Circular Connector Plug, Size 24, 9 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | Connector/Terminal/Pin | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||||||
| Termination | Solder Cup | ||||||||
| Gender | Male / Plug | Male / Plug | Male / Plug |