Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E16-23P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E16-23P
MIL Spec Connector - MIL-DTL-26482 I MS3112E16-23P
CONNECTOR

CONNECTOR

Buy Now
Connector/Terminal/Pin - 39369021 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
39369021
Connector/Terminal/Pin 39369021
MIL SERIES CONNECTOR, MALE, 23 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, PANEL MOUNT, 16-23. FREE 2 YEAR RADWELL WARRANTY

MIL SERIES CONNECTOR, MALE, 23 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, PANEL MOUNT, 16-23. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Conn, Rcpt, Size 16, 23Pos, Box; Military Specification Amphenol Industrial - 90J0523 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 16, 23Pos, Box; Military Specification Amphenol Industrial
90J0523
Circular Conn, Rcpt, Size 16, 23Pos, Box; Military Specification Amphenol Industrial 90J0523
CIRCULAR CONN, RCPT, SIZE 16, 23POS, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 16, 23POS, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 23, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial - 25K7977 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 23, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial
25K7977
Circular Connector, Mil-C-26482 Series I, Receptacle, 23, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial 25K7977
Circular Connector, MIL-C-26482 Series I, Receptacle, 23, Pin, Solder, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 23, Pin, Solder, Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E16-23P 39369021 90J0523 25K7977
Product Name MIL Spec Connector - MIL-DTL-26482 I Connector/Terminal/Pin Circular Conn, Rcpt, Size 16, 23Pos, Box; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 23, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details