Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R20-4P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R20-4P
MIL Spec Connector - MIL-DTL 5015, I MS3102R20-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R20-4P
MIL Spec Connector - MIL-DTL 5015, I MS3102R20-4P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
 - Amphenol MS3102R20-4P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN RECP BOX

ER 4C 4#12 PIN RECP BOX

Buy Now
Circular Connector Assemblies - 1178-MS3102R20-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3102R20-4P-ND
Circular Connector Assemblies 1178-MS3102R20-4P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector/Terminal/Pin - 930921 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
930921
Connector/Terminal/Pin 930921
CONNECTOR, MIL SERIES , 4 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, BOX MOUNT, THREADED. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, MIL SERIES , 4 CONTACTS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, BOX MOUNT, THREADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Receptacle, Size 20, 4 Position, Box; Military Specification Amphenol Industrial - 96J8349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 4 Position, Box; Military Specification Amphenol Industrial
96J8349
Circular Connector, Receptacle, Size 20, 4 Position, Box; Military Specification Amphenol Industrial 96J8349
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 20-4, Box Mount; Military Specification Amphenol Industrial - 34H5301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-4, Box Mount; Military Specification Amphenol Industrial
34H5301
Circular Conn, Rcpt, 20-4, Box Mount; Military Specification Amphenol Industrial 34H5301
CIRCULAR CONN, RCPT, 20-4, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-4, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102R20-4P Amphenol MS3102R20-4P 1178-MS3102R20-4P-ND 930921 96J8349 34H5301
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Connector/Terminal/Pin Circular Connector, Receptacle, Size 20, 4 Position, Box; Military Specification Amphenol Industrial Circular Conn, Rcpt, 20-4, Box Mount; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details