ER 37C 37#16 SKT RECP BOX
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
37 Position Circular Connector Receptacle, Female Sockets Solder Cup
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
CIRCULAR CONNECTOR, MS 5015 SERIES, RECEPTACLE, SHELL SIZE 28, 37 POSITION, 13 AMP, SOLDER TERMINATION, FEMALE CONNECTOR, ALUMINUM ALLOY SHELL. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3102A28-21S | MS3102A28-21S | 339-MS3102A28-21S-ND | 70010029 | 19619808 | 96J7963 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | connector,box receptacle,class a,size 28,37#16 solder socket contact,olive drab | Connector/Terminal/Pin | Circular Connector, Receptacle, Size 28, 37 Position, Box; Military Specification Amphenol Industrial | |
| Gender | Female / Jack | Female / Jack | ||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | Flanged | ||||
| Geometry | Straight | |||||
| Termination | Solder |