MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
ER 37C 37#16 PIN PLUG
37 Position Circular Connector Plug, Male Pins Solder Cup
ER 37C 37#16 PIN PLUG
5015 Solder Plug Pin Contacts
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
CIRCULAR CONNECTOR PLUG SIZE 28, 37 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 28-21, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 37 CONTACTS, SOLDER PIN, THREADED, 28-21 INSERT ARRANGEMENT, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3106A28-21P | MS3106A28-21P | 339-MS3106A28-21P-ND | Amphenol MS3106A28-21P | MS3106A28-21P | 70010089 | 66H7675 | 19572736 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | connector,straight plug,class a,size 28,37 #16 solder pin contact,olive drab | Circular Connector Plug Size 28, 37 Position, Cable; Military Specification Amphenol Industrial | Connector/Terminal/Pin | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | |||||||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight | ||||||
| Termination | Solder |