26 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
CIRCULAR CONNECTOR, PLUG, SIZE 16, 26 POSITION, BOX; Military Specification:MIL-DT
PT 26C 26#20 PIN RECP ROHS COMPLIANT: NO
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
CIRCULAR CONNECTOR, PLUG, SIZE 16, 26 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-MS3112E16-26P-ND | MS3112E16-26P | 85C4073 | 25K7978 | 70010938 | 16007930 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector, Plug, Size 16, 26 Position, Box; Military Specification Amphenol Industrial | Pt 26C 26#20 Pin Recp Rohs Compliant Amphenol Industrial | connector,milspec box mounting recept,class e,size 16,26 #20 solder pin contact | Connector/Terminal/Pin |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | Flanged | ||||
| Geometry | Straight | |||||
| Termination | Solder | |||||
| Coupling | Bayonet |