PCB CONNECTOR, NOMINAL CURRENT: 12 A, NUMBER OF POSITIONS: 3, PITCH: 5 MM, CONNECTION METHOD: SCREW CONNECTION WITH TENSION SLEEVE, COLOR: GREEN, CONTACT SURFACE: TIN. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12434348 |
| Product Name | Connector/Terminal/Pin |