Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F18-32P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F18-32P
MIL Spec Connector - MIL-DTL-26482 I MS3116F18-32P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector/Terminal/Pin - 16002658 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16002658
Connector/Terminal/Pin 16002658
CIRCULAR CONNECTOR PLUG, SIZE 18, 32 POSITION, MIL-DTL-26482 SERIES I, STRAIGHT PLUG, BAYONET. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG, SIZE 18, 32 POSITION, MIL-DTL-26482 SERIES I, STRAIGHT PLUG, BAYONET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,32 #20 SOLDER PIN CONTACT - 70011119 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,32 #20 SOLDER PIN CONTACT
70011119
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,32 #20 SOLDER PIN CONTACT 70011119
Straight Plug with Cable Clamp Type Shell, #16⁄20 Size Contacts, Connector Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The shell type of the connector was straight plug with cable clamp.

Straight Plug with Cable Clamp Type Shell, #16⁄20 Size Contacts, Connector
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The shell type of the connector was straight plug with cable clamp.

Supplier's Site
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial - 85C4099 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial
85C4099
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial 85C4099
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 18 Shell Size, 18-32 Insert Arra... - 97J0234 - Newark, An Avnet Company
Chicago, IL, United States
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 18 Shell Size, 18-32 Insert Arra...
97J0234
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 18 Shell Size, 18-32 Insert Arra... 97J0234
MS/PT PROPRIETARY/MIL-C-26 482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3116F ENVIRONMENTAL RESISTING STRAIGHT PLUGS WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 18 SHELL SIZE, 18-32 INSERT ARRANGEMENT, 32 CONTACTS ROHS COMPLIANT: NO

MS/PT PROPRIETARY/MIL-C-26482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3116F ENVIRONMENTAL RESISTING STRAIGHT PLUGS WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 18 SHELL SIZE, 18-32 INSERT ARRANGEMENT, 32 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Radwell International Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F18-32P MS3116F18-32P 16002658 70011119 85C4099 97J0234
Product Name MIL Spec Connector - MIL-DTL-26482 I Connector/Terminal/Pin CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,32 #20 SOLDER PIN CONTACT Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Industrial Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 18 Shell Size, 18-32 Insert Arra...
Connector Type Military Connector Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight Straight Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details