Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F14-12S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F14-12S
MIL Spec Connector - MIL-DTL-26482 I MS3116F14-12S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F14-12S
MIL Spec Connector - MIL-DTL-26482 I MS3116F14-12S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PT 12C 8#20 4#16 SKT PLUG

PT 12C 8#20 4#16 SKT PLUG

Buy Now
Connector/Terminal/Pin - 16002615 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16002615
Connector/Terminal/Pin 16002615
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-26482 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG; NO. OF CONTACTS:12CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Receptacle Size 14, 12 Position, Cable; Military Specification Amphenol Industrial - 34H5478 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 12 Position, Cable; Military Specification Amphenol Industrial
34H5478
Circular Connector Receptacle Size 14, 12 Position, Cable; Military Specification Amphenol Industrial 34H5478
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial - 97J0210 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial
97J0210
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial 97J0210
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Supplier's Site
connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder socket - 70143362 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder socket
70143362
connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder socket 70143362
5⁄10 A Miniature Cylinderical Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

5⁄10 A Miniature Cylinderical Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F14-12S MS3116F14-12S 16002615 34H5478 70143362
Product Name MIL Spec Connector - MIL-DTL-26482 I Connector/Terminal/Pin Circular Connector Receptacle Size 14, 12 Position, Cable; Military Specification Amphenol Industrial connector,metal circ,str plug w/cable clamp,size 14,8#20 & 4#16 solder socket
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products