ER 5C 5#16 PIN PLUG
CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
5015 Solder Plug Pin Contacts
5 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONNECTOR PLUG, SIZE 16, 5 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Cable Clamp sold separately. See MS cable clamps in the 97 Series.
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, STRAIGHT PLUG, 5 CONTACTS, SOLDER PIN, THREADED, 16S-8 INSERT ARRANGEMENT, ALUMINIUM ALLOY BODY. FREE 2 YEAR RADWELL WARRANTY
| PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3106A16S-8P | MS3106A16S-8P | MS3106A16S-8P | 339-MS3106A16S-8P-ND | 09J9072 | 96J8611 | 70010065 | 16002112 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Connector Plug, Size 16, 5 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | connector,straight plug,class a,size 16s,5 #16 solder pin contact,olive drab | Connector/Terminal/Pin | |
| Gender | Male / Plug | Male / Plug | Male / Plug | |||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | |||||||
| Coupling / Adapter | Coupling / Adapter | |||||||
| Coupling | Threaded | Threaded |