Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E12-10P

Description
MIL-26482 MS/PT/CMB
Request a Quote
Description
MIL-26482 MS/PT/CMB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3112E12-10P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E12-10P
MIL Spec Connector - MIL-DTL-26482 I MS3112E12-10P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E12-10P
MIL Spec Connector - MIL-DTL-26482 I MS3112E12-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
connector,metal circular,box mounting receptacle,size 12,10 #20 solder pin cont - 70143357 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,box mounting receptacle,size 12,10 #20 solder pin cont
70143357
connector,metal circular,box mounting receptacle,size 12,10 #20 solder pin cont 70143357
Shell Size 8 to 16, Mounting Hole Diameter 0.120 +⁄- 0.005 in., Box Mounting Circular Receptacle Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Number of mounting holes 4 and size is 24.

Shell Size 8 to 16, Mounting Hole Diameter 0.120 +⁄- 0.005 in., Box Mounting Circular Receptacle
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Number of mounting holes 4 and size is 24.

Supplier's Site
Circular Connector, Receptacle, Size 12, 10 Position, Box; Military Specification Amphenol Industrial - 85C4067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 10 Position, Box; Military Specification Amphenol Industrial
85C4067
Circular Connector, Receptacle, Size 12, 10 Position, Box; Military Specification Amphenol Industrial 85C4067
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 10 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 5843551 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
5843551
Connector/Terminal/Pin 5843551
CONNECTOR, MIL SERIES CONNECTOR, 10 CONTACTS, RECEPTACLE, MALE PINS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, PANEL MOUNT, SOLDER CUP, BAYONET LOCK. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, MIL SERIES CONNECTOR, 10 CONTACTS, RECEPTACLE, MALE PINS, ALUMINUM ALLOY, MALE, SOLDER TERMINAL, RECEPTACLE, PANEL MOUNT, SOLDER CUP, BAYONET LOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E12-10P MS3112E12-10P 70143357 85C4067 5843551
Product Name MIL Spec Connector - MIL-DTL-26482 I connector,metal circular,box mounting receptacle,size 12,10 #20 solder pin cont Circular Connector, Receptacle, Size 12, 10 Position, Box; Military Specification Amphenol Industrial Connector/Terminal/Pin
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Coupling Bayonet
Unlock Full Specs
to access all available technical data