Phoenix Contact GmbH & Co. KG Connector/Terminal/Pin MSTBA 2,5/ 4-G

Description
(1757491) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 4, NUMBER O. FREE 2 YEAR RADWELL WARRANTY
Description
(1757491) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 4, NUMBER O. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 22122188 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
22122188
Connector/Terminal/Pin 22122188
(1757491) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 4, NUMBER O. FREE 2 YEAR RADWELL WARRANTY

(1757491) PCB HEADERS, NOMINAL CROSS SECTION: 2.5 MM 2, COLOR: GREEN, NOM CURRENT: 12 A, RATED VOLTAGE (III/2): 320 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: MALE CONNECTOR, NUMBER OF POTENTIALS: 4, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 4, NUMBER O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 22122188
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details