Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3108A22-22P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 22, 4 Position, Cable, part number 85C1282, is designed to meet military specifications under MIL-DTL-5015. This connector features a right-angle plug shell style and includes four solder pin contacts. It utilizes a threaded coupling style for secure connections. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand robust performance in challenging environments, making it a viable option for military and industrial uses.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 22, 4 Position, Cable, part number 85C1282, is designed to meet military specifications under MIL-DTL-5015. This connector features a right-angle plug shell style and includes four solder pin contacts. It utilizes a threaded coupling style for secure connections. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand robust performance in challenging environments, making it a viable option for military and industrial uses.

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3108A22-22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A22-22P
MIL Spec Connector - MIL-DTL 5015, I MS3108A22-22P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3108A22-22P
MIL Spec Connector - MIL-DTL 5015, I MS3108A22-22P
CONNECTOR

CONNECTOR

Buy Now
Connector/Terminal/Pin - 32083439 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32083439
Connector/Terminal/Pin 32083439
CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), PLUG, 4, PIN, SOLDER, CABLE MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, MIL-C-5015 SERIES (VG95234), PLUG, 4, PIN, SOLDER, CABLE MOUNT ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial - 85C1282 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial
85C1282
Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial 85C1282
CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 76J4390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
76J4390
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 76J4390
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108A22-22P 32083439 85C1282 76J4390
Product Name MIL Spec Connector - MIL-DTL 5015, I Connector/Terminal/Pin Circular Connector Plug, Size 22, 4 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers