Richardson RFPD Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2 3 4
Product Name Notes
.025 [0.64] Centerline Matched Impedance Connector (MICTOR)
.050 x .100 AMPMODU System 50
.050"" AMPMODU 50/50 Grid Header
.050, .075, .100 Box Connectors
.100 AMPMODU Headers, Housings & Contacts
.100"" AMPMODU Headers
.100"" AMPMODU Receptacles
.100"" Stacking Connector
.200"" Centerline, 250 V, 13 A max. Header
.250"" Centerline, 600 V, 19 - 36 A max. Header
.4mm, .5mm, .6mm, .8mm, Fine Pitch, Surface Mount, Stacking Bd-to-Bd Connectors
0.5mm Free Height
0.8mm Free Height
1 mm Free Height (IEEE 1386)
1.0/2.3 Straight PCB Jack Surface Mount 75 Ohm Bulkhead
2mm AMP CT
2mm AMPMODU Header
2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM)
2X30P MOD2 STIFTLEI
3mm Centerline, 250V, 5 A max. Header
5mm (.197"") Centerline, 600 V, 14 A max. (Metrimate) Header
75 Ohm Snap-On Straight Male Jack P.C. Board Receptacles
AGP, NLX, Slot 1 Connectors (Standard Edge 1mm)
AMPLIMITE HD-22, 44 POSITION RECEPTACLE, RIGHT ANGLE.
BMA right angle PCB plug(m)
BMA straight PCB jack(f)
BMA straight PCB plug(m)
BNC R/A METAL NO POSTS
BNC R/A PC JACK BLACK W/CLIPS
BNC R/A PC JACK W/ CLIPS
BNC R/A PCB JK LOW PROF 75 OHM TPX
BNC R/A PCB JK LOW-PRO W/CLIP
BNC R/A PCB JK, 75 OHM W/CLIPS
BNC RF Connectors
BNC right angle PCB jack(f)
BNC straight PCB jack(f)
BNC Super Low Profile Jack. Reduced Size PCB Right Angle Mount: The Super Low™ Profile BNC PC jack reduces the amount of board space needed to mount a PC jack.
BNC vertical mount jacks are available in straight PC mounts and ""through-panel"" styles. The ""through-panel"", 364 Series, is made in both isolated and grounded versions and are ideal for applications...
Decoupled BNC RF Connectors
F Series and G Series RF Connectors
F Type Straight PCB Jack Surface Mount 75 Ohm Bulkhead
F-Type Connector
FPC (Flexible Printed Circuit) Connectors
Jack Decoupler PCB Right Angle Connector
Jack, Bulkhead, Right Angle, PCB, Series BNC
Jack, Decoupler, Right Angle, BNC PCB
Jack, Right Angle, BNC, PCB
Jack, Right Angle, PCB, BNC
Lo-Profile W/ Posts (TPX). PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and 75...
MCX PCB Recept. Jack (Surface Mount - 50 Ohms)
MCX Right Angle PCB Jack Surface Mount 50 Ohm
MCX right angle PCB jack(f)
MCX Straight PCB Jack Surface Mount 50 Ohm
MCX Straight PCB Jack Surface Mount 75 Ohm
MCX straight PCB jack(f)
MCX straight PCB plug(m)
Micro-Match Board-Board & Ribbon-Board Connectors
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/96-0001. Gold Plated SMB Right Angle P.C. Board Jack Receptacle (Leg Length 0.155 in)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/96-0006. Silver Plated SMB Right Angle P.C. Board Jack Receptacle (Leg Length 0.093 in)
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0001. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.155 in).
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0002. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.125 in).
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0003. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.093 in).
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0006. Silver Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.093 in).
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/96-0002. Gold Plated SMB Right Angle P.C. Board Jack Receptacle (leg length 0.125 in).
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/96-0003. Gold Plated SMB Right Angle P.C. Board Jack Receptacle (leg length 0.093 in).
MMBX straight PCB jack(f)
MMBX straight PCB plug(m)
MMCX right angle PCB jack(f)
MMCX right angle PCB plug(m)
MMCX Straight PCB Jack Surface Mount 50 Ohm
MMCX straight PCB jack(f)
MMCX straight PCB plug(m)
MOD-2 Pin Header .2X20P
MTA, CST-100 II, MT-6 and SL Connectors and Headers
N straight cable plug(m)
PC Mount, Thru-Panel, 50 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both...
PC Mount, Thru-Panel, 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both...
PCB Mounted Jacks - Single Port, Multi-port and Stacked
PCI & PCI Express Connectors
Pin and Pinless Headers (AMP-LATCH)
Power Tap
QLA right angle PCB jack(f)
QMA right angle PCB jack(f)
QMA straight PCB jack(f)
Ribbon Cable Connectors (AMP-Latch)
Right Angle or Vertical Stacked: When board space becomes a serious issue and you still need the robust, full size, BNC connectors, a dual stacked right angle or vertical version...
SLB Closed Entry Straight Female Plug P.C. Board Receptacles
SLB Right Angle Female Plug P.C. Board Receptacles
SLB Right Angle Male P.C. Board Jack Receptacles
SLB Self-Aligning P.C. Board Connectors
SLB Self-Aligning P.C. Board Jack
SLB Straight Female Plug P.C. Board Receptacles
SLB Straight Male P.C. Board Jack Receptacles
SMA right angle PCB jack(f)
SMA straight PCB jack(f)
SMA/QMA RF Connectors
SMB Bulkhead Mounted Right Angle Male Jack P.C. Board Receptacles
SMB Bulkhead Mounted Straight Male Jack P.C. Board Receptacles
SMB RF Connectors
SMB Right Angle Female P.C. Board Plug Receptacles
SMB Right Angle Male P.C. Board Jack Receptacles
SMB right angle PCB jack(f)
SMB right angle PCB plug(m)
SMB Straight Female P.C. Board Plug Receptacles
SMB Straight Male P.C. Board Jack Receptacles
SMB straight PCB jack(f)
SMB straight PCB plug(m)
SMB, 75 Ohm, Jack, Right Angle, PCB
SMC right angle PCB jack(f)
SMC straight PCB jack(f)
SMP Male End Launch 50 ohm Limited Detent
SMP Male SMT Vertical 50 ohm Limited Detent
SMS straight PCB plug(m)
Standard Board Mount Connectors
Standard Cable Connectors
Standard Profile W/ Posts (TPX). PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and...
Standard Profile WO Posts (TPX). PC Board Right Angle Jacks: These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and...
Straight PC Mount 50 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both...
Straight PC Mount 75 Ohm. PC Board Vertical Jacks: BNC vertical mount jacks are available in straight PC mounts and “through-panel” styles. The “through-panel”, 364 Series, is made in both...
Straight PCB cable terminator
Terminal Block Connectors
These BNC jacks are manufactured to the highest standards to assure stability in maintaining impedance matching at 50 ohm and 75 ohm applications. The 50 ohm versions have been approved...
TNC RF Connectors
Twin BNC RF Connectors
Twin Threaded RF Connectors
Universal Serial Bus (USB) Connectors
V-Bite PCB Mount. PCB Jacks: One version is available for front mounting into a bulkhead, or panel hole. This jack is held into the panel by a hex-nut and lock-washer.
Z-Pack HS3 Connectors and Accessories

<< Prev Next >>