"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
TE Connectivity 5-103639-5 PCB Header
TE Connectivity 5-103639-5 PCB Header
06 MTE HDR SRST LATCH .100CL
.100 AMPMODU Headers, Housings & Contacts
CONNECTOR, HEADER, 6 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A33933-ND | 2650718 | 5-103639-5 | 5-103639-5 | 72W2565 |
| Product Name | Headers, Male Pins | PCB Headers | Connectors Crimp Housings, Series Mating PCB Headers | Header | Connector, Header, 6 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | ||
| Mounting | Through Hole | PCB | |||
| Current Rating | 3.0 amps | ||||
| Number of Contacts | 6 # | 6 # |