"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
.100 AMPMODU Headers, Housings & Contacts
4 MTE HDR SRRA LATCH W/HLDWN
Conn Shrouded Header (4 Sides) HDR 4 POS 2.54mm Solder RA Thru-Hole Box/Tube
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33845-ND | 5-103673-3 | 76AC7479 | 792-5-103673-3 |
| Product Name | Headers, Male Pins | Header | 4 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity | Conn Shrouded Header (4 Sides) HDR 4 POS 2.54mm Solder RA Thru-Hole Box/Tube |
| Connector Type | Header Connector; Header | Header Connector | ||
| Mounting | Through Hole, Right Angle | PCB | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Number of Contacts | 4 # | 4 # |