"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.150"" (3.81mm) Vertical Through Hole"
4P TERMIBLOK HDR DIR MODULE ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A113382-ND | 284518-4 | 15H7412 |
| Product Name | Headers, Plugs and Sockets | Header | 4P Termiblok Hdr Dir Module Rohs Compliant Buchanan - Te Connectivity |
| Connector Type | Header Connector | Header Connector | |
| Mounting | Through Hole | PCB | |
| Contact Pitch | 3.81 mm (0.1500 inch) | 3.81 mm (0.1500 inch) | |
| Number of Contacts | 4 # | 4 # |