"Connector Header Through Hole 4 position 0.118"" (3.00mm)"
3mm Centerline, 250V, 5 A max. Header
MICRO MNL HDR ASSY S/ROW AU LF
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2-1445084-4-ND | 2-1445084-4 | 17R5962 |
| Product Name | Headers, Male Pins | Header | Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Micro Connector and Nano Connector |
| Mounting | Through Hole | PCB | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 4 # | 4 # |