Body Features Body Material : Die Cast Zinc Body Plating Material : Nickel
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical
Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin-Lead RF Connector Center Contact Plating Thickness (MICIN) : 5080 RF Connector Center Contact Underplating Material : Nickel
Dimensions Mounting Post Length : 3.48 MM [.137 INCH ] Profile Height from PCB : 34.93 MM [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics Impedance (OHM) : 75
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 2
Other Dielectric Material : Polymethylpentene Grade : Economy
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.33 MM [.21 INCH ]
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Body Material : Die Cast Zinc
- Body Plating Material : Nickel
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Vertical
Contact Features
- RF Connector Center Contact Material : Phosphor Bronze
- RF Connector Center Contact Plating Material : Tin-Lead
- RF Connector Center Contact Plating Thickness (MICIN) : 5080
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- Mounting Post Length : 3.48 MM [.137 INCH ]
- Profile Height from PCB : 34.93 MM [1.375 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : With
- PCB Mount Retention : With
- Panel Attachment Style : Rear Mount
- Panel Mount Feature Type : Lockwasher and Nut
- RF Connector Coupling Mechanism : Bayonet
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 2
Other
- Dielectric Material : Polymethylpentene
- Grade : Economy
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Shape : Circular
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : BNC
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 5.33 MM [.21 INCH ]
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]