"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
TE Connectivity 280390-2 PCB Header
TE Connectivity 280390-2 PCB Header
TE Connectivity 280390-2 PCB Header
WIRE-TO-BOARD CONNECTOR, HEADER, 16 POSITION, 2 ROW; Connector Systems:Wire-to-Boar
| Richardson RFPD | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 280390-2 | A106684-ND | 2329921P | 2329921 | 02M0087 |
| Product Name | Header | Headers, Male Pins | PCB Headers | PCB Headers | Wire-To-Board Connector, Header, 16 Position, 2 Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | |
| Termination | Through-Hole | Solder | Through Hole Right Angle | ||
| Mounting | PCB | Through Hole, Right Angle | Through hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |