TE Connectivity RF Connectors 415377-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 65 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.67 MM  [.302 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial PCB Leg Plating Material : Nickel Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 65 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.67 MM  [.302 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial PCB Leg Plating Material : Nickel Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 415377-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
415377-1
RF Connectors 415377-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 65 RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.67 MM  [.302 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial PCB Leg Plating Material : Nickel Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Body Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 65
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 7.67 MM  [.302 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Isolated Ground
  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Commercial
  • PCB Leg Plating Material : Nickel

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.79 MM  [.109 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A144927-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144927-ND
Coaxial Connector (RF) Assemblies A144927-ND
SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount, Through Hole, Right Angle Solder

SMB, Mini Connector Jack, Male Pin 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
415377-1
RF Coaxial Board Mount Connector 415377-1
SMB RF Connectors

SMB RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 415377-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
415377-1
RF Connectors / Coaxial Connectors 415377-1
RF Connectors / Coaxial Connectors SMB RA PCB JACK

RF Connectors / Coaxial Connectors SMB RA PCB JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 415377-1 A144927-ND 415377-1 415377-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Bulkhead Panel Mount, Through Hole, Right Angle
Frequency 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data