"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 5-146132-1 | A121626-ND |
| Product Name | Header | Headers, Male Pins |
| Connector Type | Header Connector | Header Connector |
| Termination | Solder | |
| Mounting | PCB, Surface Mount | Surface Mount |