MTA, CST-100 II, MT-6 and SL Connectors and Headers
6 Pos 2.54mm Pitch MTA-100 Header, 5A, 250V, Gold, Through Hole Product overview: 3-641215-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641215-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
06P MTA100 HDR ASSY FL/ST 30AU
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-641215-6 | 316-3-641215-6 | A30790-ND | 3-641215-6 | 52K3572 |
| Product Name | Header | Through-Hole 5A 250V Electronic Connector | Headers, Male Pins | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | ||
| Termination | Through-Hole | Solder | Through Hole Straight | ||
| Mounting | PCB | Through Hole |