Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC RF Connectors
BNC PCB VERTICAL ASSY
RF Connectors / Coaxial Connectors VERT BNC RF JACK CONNECTOR
| TE Connectivity | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 414460-1 | 414460-1 | 90B4522 | 414460-1 |
| Product Name | Coax Connectors | RF Coaxial Board Mount Connector | Bnc Pcb Vertical Assy Amp - Te Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Wire to Board Connector | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Termination | Through Hole - Solder | |||
| Mounting | Board Mount | PCB Mount | ||
| Coupling | Bayonet |