TE Connectivity RF Connectors 414352-1

Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Clip Style : Flush Connector Profile : Low Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Height Above PC Board : 13.18 MM  [.519 INCH ] Mounting Post Length : 4.7 MM  [.185 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Capacitance (PF) : 9400 Impedance (OHM) : 50 Voltage Rating (VDC) : 500 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail, Hold-Down Post Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Clip Style : Flush Connector Profile : Low Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Height Above PC Board : 13.18 MM  [.519 INCH ] Mounting Post Length : 4.7 MM  [.185 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Capacitance (PF) : 9400 Impedance (OHM) : 50 Voltage Rating (VDC) : 500 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail, Hold-Down Post Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 414352-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
414352-1
RF Connectors 414352-1
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Clip Style : Flush Connector Profile : Low Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Height Above PC Board : 13.18 MM  [.519 INCH ] Mounting Post Length : 4.7 MM  [.185 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Capacitance (PF) : 9400 Impedance (OHM) : 50 Voltage Rating (VDC) : 500 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail, Hold-Down Post Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Clip Style : Flush
  • Connector Profile : Low

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 30
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Height Above PC Board : 13.18 MM  [.519 INCH ]
  • Mounting Post Length : 4.7 MM  [.185 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Capacitance (PF) : 9400
  • Impedance (OHM) : 50
  • Voltage Rating (VDC) : 500

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail, Hold-Down Post
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 1

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.43 MM  [.135 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
414352-1
RF Coaxial Board Mount Connector 414352-1
Decoupled BNC RF Connectors

Decoupled BNC RF Connectors

Supplier's Site Datasheet
Jack,decoupler,rtang,bnc Pcb Rohs Compliant Amp - Te Connectivity - 17H9361 - Newark, An Avnet Company
Chicago, IL, United States
Jack,decoupler,rtang,bnc Pcb Rohs Compliant Amp - Te Connectivity
17H9361
Jack,decoupler,rtang,bnc Pcb Rohs Compliant Amp - Te Connectivity 17H9361
JACK,DECOUPLER,RTANG ,BNC PCB ROHS COMPLIANT: NO

JACK,DECOUPLER,RTANG,BNC PCB ROHS COMPLIANT: NO

Supplier's Site
RF Connectors / Coaxial Connectors - 414352-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
414352-1
RF Connectors / Coaxial Connectors 414352-1
RF Connectors / Coaxial Connectors JACK DECOUPLER R/A BNC PCB

RF Connectors / Coaxial Connectors JACK DECOUPLER R/A BNC PCB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 414352-1 414352-1 17H9361 414352-1
Product Name RF Connectors RF Coaxial Board Mount Connector Jack,decoupler,rtang,bnc Pcb Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data