5 Pos 1 Row 2.54mm Pitch Male Pin Header, Straight, SM/TH, 3A Product overview: 5-104362-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104362-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
.100 AMPMODU Headers, Housings & Contacts
TE Connectivity 5-104362-4 PCB Header
TE Connectivity 5-104362-4 PCB Header
TE Connectivity 5-104362-4 PCB Header
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
5-104362-4 ROHS COMPLIANT: YES
Header; 5; 3 A; 600 V; MTE (IDC); 1; Vertical; 0.100 in.; 5000 Megohms; Brass
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-104362-4 | A33971-ND | 5-104362-4 | 7189466 | 7189466P | 1895788 | 87K2245 | 84AC3829 | 70042653 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | Header | PCB Headers | PCB Headers | PCB Headers | Wire-Board Connector Header 5 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | 5-104362-4 Rohs Compliant Amp - Te Connectivity | Header; 5; 3 A; 600 V; MTE (IDC); 1; Vertical; 0.100 in.; 5000 Megohms; Brass |
| Termination | Crimp | Through-Hole | Solder | Solder | Through Hole Straight | Thru-Hole | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps | |||||
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | Wire to Board Connector | |||||
| Mounting | Through Hole | PCB | Through hole | Through hole |