"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
MTA, CST-100 II, MT-6 and SL Connectors and Headers
CONN HEADER VERT 7POS .100 TIN
WTB CONN, HEADER, 7POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
07P MTA100 SHRD HDR,W/O PEG SN
| DigiKey | Richardson RFPD | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A30936-ND | 2-644861-7 | 792-2-644861-7 | 40P2760 | 41AJ5849 |
| Product Name | Headers, Male Pins | Header | CONN HEADER VERT 7POS .100 TIN | Wtb Conn, Header, 7Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | 07P Mta100 Shrd Hdr,w/o Peg Sn Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | ||
| Mounting | Through Hole | PCB | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Number of Contacts | 7 # | 7 # | |||
| Category | Wire to Board Connector |