.050 x .100 AMPMODU System 50
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
80 SYS50 SURFMNT DRST RCPT SN
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-104550-8 | 5-104550-8-ND | 42AJ4170 |
| Product Name | Rectangular Connector | Headers, Receptacles, Female Sockets | 80 Sys50 Surfmnt Drst Rcpt Sn Amp - Te Connectivity |
| Termination | Solder | ||
| Mounting | PCB | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |