"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | A26613-ND | 3-102202-4 |
| Product Name | Headers, Male Pins | Header |
| Connector Type | Header Connector; Header | Header Connector |
| Mounting | Through Hole | PCB |
| Current Rating | 3.0 amps | 3.0 amps |