MICRO MNL HDR ASSY S/ROW AU LF
4 Pos Wire-to-Board Header, 5A, Gold, Straight, Through Hole, UL94 V-0 Product overview: 2-1445094-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445094-4 can be used for catalog matching and distributor lookup.
3mm Centerline, 250V, 5 A max. Header
"Connector Header Through Hole 4 position 0.118"" (3.00mm)"
WTB CONN, HEADER, 4POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2-1445094-4 | 316-2-1445094-4 | 2-1445094-4 | A121574-ND | 17R6034 |
| Product Name | Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) | Through-Hole 5A Electronic Connector | Header | Headers, Male Pins | Wtb Conn, Header, 4Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Micro Connector and Nano Connector | Header Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Solder | Through-Hole | Through Hole Straight | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps | 5.0 amps |