TE Connectivity RF Connectors 415377-2

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 65 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial PCB Leg Plating Material : Nickel Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 65 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial PCB Leg Plating Material : Nickel Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 415377-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
415377-2
RF Connectors 415377-2
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 65 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Isolated Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-Fit Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial PCB Leg Plating Material : Nickel Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMB Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 65
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Isolated Ground
  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Commercial
  • PCB Leg Plating Material : Nickel

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.79 MM  [.109 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
415377-2
RF Coaxial Board Mount Connector 415377-2
SMB RF Connectors

SMB RF Connectors

Supplier's Site
Jack, Ratng, Pcb, Smb, 75 Ohm Rohs Compliant Amp - Te Connectivity - 13H4284 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Ratng, Pcb, Smb, 75 Ohm Rohs Compliant Amp - Te Connectivity
13H4284
Jack, Ratng, Pcb, Smb, 75 Ohm Rohs Compliant Amp - Te Connectivity 13H4284
JACK, RATNG, PCB, SMB, 75 OHM ROHS COMPLIANT: YES

JACK, RATNG, PCB, SMB, 75 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 415377-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
415377-2
RF Connectors / Coaxial Connectors 415377-2
RF Connectors / Coaxial Connectors SMB RA PCB JACK

RF Connectors / Coaxial Connectors SMB RA PCB JACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 415377-2 415377-2 13H4284 415377-2
Product Name RF Connectors RF Coaxial Board Mount Connector Jack, Ratng, Pcb, Smb, 75 Ohm Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data