Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Decoupled BNC RF Connectors
Connectors
JACK.DECOUPLER.RTANG
RF Connectors / Coaxial Connectors DECOUPLED JK 50 OHM
| TE Connectivity | DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 413515-7 | A24620-ND | 413515-7 | 413515-7 | 36AC4793 | 413515-7 |
| Product Name | RF Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Jack.decoupler.rtang.bnc Pcb Amp - Te Connectivity | RF Connectors / Coaxial Connectors | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Mounting | Panel Mount | Panel Mount, Through Hole, Right Angle | PCB Mount | |||
| Voltage Rating | 1600 volts | 500 volts | ||||
| Frequency | 1.000 GHz | ? to 1.000 GHz |