.050 x .100 AMPMODU System 50
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 10POS 0.05 GOLD SMD
10 SYS50 SURFMNT DRST RCPT SN
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-104550-1 | A115256-ND | 5-104550-1 | 18R8142 |
| Product Name | Rectangular Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 10 Sys50 Surfmnt Drst Rcpt Sn Amp - Te Connectivity |
| Termination | Solder | Solder | ||
| Mounting | PCB | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts | 30 volts | |
| Contact Pitch | 1.27 mm (0.0500 inch) |