"Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)"
.050 x .100 AMPMODU System 50
50 Pos 1.27mm RA Shrouded Header, Gold, 1A, 30V, Thru-Hole Product overview: 5-104069-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104069-2 can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR, HEADER, 50 POSITION, 2ROW; Connector Systems:Wire-to-Boar
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31869-ND | 5-104069-2 | 316-5-104069-2 | 52K4427 |
| Product Name | Headers, Male Pins | Header | 1A 30V Electronic Connector | Board-Board Connector, Header, 50 Position, 2Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | PCB | ||
| Voltage Rating | 30 volts | 30 volts | 30 volts | |
| Number of Contacts | 50 # | 50 # |