"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
.100 AMPMODU Headers, Housings & Contacts
WIRE-BOARD CONNECTOR HEADER 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Heilind Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5-104363-2 | A32564-ND | 5-104363-2 | 16M3130 |
| Product Name | Connectors | Headers, Male Pins | Header | Wire-Board Connector Header 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Header Connector | Wire to Board Connector | |
| Mounting | Through Hole | PCB | ||
| Current Rating | 3.0 amps | 3.0 amps |