3mm Centerline, 250V, 5 A max. Header
"Connector Header Through Hole 6 position 0.118"" (3.00mm)"
6 Pos Wire-to-Board HDR, 5A, 250V, Gold Contact, UL94 V-0 Product overview: 3-794631-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-794631-6 can be used for catalog matching and distributor lookup.
06P MICRO MNL ASSY,VRT,HDR LF
CONNECTOR, HEADER, 6POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes
06P MICRO MNL ASSY,VRT,HDR LF
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-794631-6 | A123157-ND | 316-3-794631-6 | 3-794631-6 | 62AC0946 | 18R2978 |
| Product Name | Header | Headers, Male Pins | 5A 250V Electronic Connector | Pin & Socket Connectors | Connector, Header, 6Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity | 06P Micro Mnl Assy,vrt,hdr Lf Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | Micro Connector and Nano Connector | |||
| Termination | Through-Hole | Solder | Through Hole | |||
| Mounting | PCB | Through Hole | PCB Mount | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts |