2 Pos Power Pin Header, 19A, 600V, Gold, Wire-to-Board Product overview: 350428-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-350428-4 can be used for catalog matching and distributor lookup.
.250"" Centerline, 600 V, 19 - 36 A max. Header
"Connector Header Through Hole 2 position 0.250"" (6.35mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1128266-350428-4
Packaging: Bulk
Number of Positions: 2
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-2
Applications: General Purpose
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Family Name: 350428
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Manufacturer Homepage: www.macom.com
Introduction Date: April 17, 2008
ECCN: EAR99
Country of Origin: China , United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
02P UMNL PIN HDR ASSY NATL AU
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-350428-4 | 350428-4 | A32544-ND | 1128266-350428-4 | 52K3621 | 76AC6546 |
| Product Name | 19A 600V Electronic Connector | Header | Headers, Male Pins | Rectangular Connectors - 350428-4 | Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | 02P Umnl Pin Hdr Assy Natl Au Amp - Te Connectivity |
| Gender | Male / Plug | |||||
| Termination | Solder | Through-Hole | Solder | Through Hole Straight | ||
| Voltage Rating | 600 volts | 600 volts | ||||
| Current Rating | 19.0 amps | 19.0 amps |