TE Connectivity Header 5-104655-3

Description
.050"" AMPMODU 50/50 Grid Header
Request a Quote Datasheet
Description
.050"" AMPMODU 50/50 Grid Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
.050"" AMPMODU 50/50 Grid Header

.050"" AMPMODU 50/50 Grid Header

Supplier's Site Datasheet
Headers, Male Pins - A31866-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A31866-ND
Headers, Male Pins A31866-ND
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
4A Electronic Connector
316-5-104655-3
4A Electronic Connector 316-5-104655-3
20 Pos 2 Row 1.27mm Pitch Male Header, 4A, Gold/Tin, SM Product overview: 5-104655-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104655-3 can be used for catalog matching and distributor lookup.

20 Pos 2 Row 1.27mm Pitch Male Header, 4A, Gold/Tin, SM Product overview: 5-104655-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104655-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity - 98K9542 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
98K9542
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity 98K9542
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU 50/50 Grid Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU 50/50 Grid Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-104655-3 A31866-ND 316-5-104655-3 98K9542
Product Name Header Headers, Male Pins 4A Electronic Connector Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Amp - Te Connectivity
Category Board to Board Connector
Connector Type Header Connector Header Connector; Header Wire to Board Connector
Termination Solder SMD/SMT Surface Mount Straight
Mounting PCB, Surface Mount Surface Mount
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data