.100 AMPMODU Headers, Housings & Contacts
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
8 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Gold/Tin Plating Product overview: 5-104935-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-104935-2 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-104935-2 | A33872-ND | 316-5-104935-2 | 40P9489 |
| Product Name | Header | Headers, Male Pins | 3A Electronic Connector | Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through-Hole | Crimp | Through Hole Right Angle | |
| Mounting | PCB | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |