MTA, CST-100 II, MT-6 and SL Connectors and Headers
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
5 Pos Wire-to-Board Header, 7A, 600V, 3.96mm Pitch, Gold/Tin Product overview: 3-641119-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-641119-5 can be used for catalog matching and distributor lookup.
05P MTA156 HDR ASSY FL/ST LF
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-641119-5 | A113508-ND | 316-3-641119-5 | 18R1018 |
| Product Name | Header | Headers, Male Pins | 7A 600V Electronic Connector | 05P Mta156 Hdr Assy Fl/st Lf Amp - Te Connectivity |
| Category | Wire to Board Connector | |||
| Connector Type | Header Connector | Header Connector; Header | ||
| Termination | Through-Hole | Solder | ||
| Mounting | PCB | Through Hole |